Princess Auto Limited Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| 100 ft Cable | |
| 12 ft Optical Audio Cable | |
| 12 ft Stereo Audio Cable | |
| 3 ft Audio/Video Component Cable | |
| 3.3 ft Audio Cable | |
| 3.5M - 3.5F Cable | |
| 3F Video/Audio Cable Component | |
| 4 ft Digital Coax Audio Cable | |
| 4' Audio Stereo Cables | |
| 6 ft Audio Cable | |
| 6 ft Audio Extention Cable | |
| 6 ft Fibre Optical Audio Cable | |
| 6 ft HDMI Cable | |
| 6 ft S-Video/Audio Cable | |
| 6 ft Video and Audio Cables | |
| 6 ft Video/Audio Cable Component | |
| 6' Audio S-Video Cable | |
| 6.5 ft Audio/S-Video Cable | |
| 8 ft Stereo Audio Cable | |
| 9.9 ft Audio Cable | |
| Audio Cable | |
| Audio Cables 4' | |
| Audio Car Cables Monster | |
| Audio Transfer Cable | |
| Cable RCA 35 ft | |
| Car Audio Subwoofer Cable | |
| In Wall Speaker Cable | |
| M-F Audio Cable | |
| Optical Audio Cable | |
| RCA Cables 50' | |
| RCA Cables 75' | |
| RCA Y-Adapter Cable | |
| Speaker Cable | |
| Stereo Audio Cable |