Princess Auto Limited 15 ft Hose with 2 Clamps 5740022

Description
15 ft Hose with 2 Clamps
Description
15 ft Hose with 2 Clamps

Suppliers

Company
Product
Description
Supplier Links
15 ft Hose with 2 Clamps - 5740022 - Princess Auto Limited
Winnipeg, Manitoba, Canada
15 ft Hose with 2 Clamps
5740022
15 ft Hose with 2 Clamps 5740022
15 ft Hose with 2 Clamps

15 ft Hose with 2 Clamps

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 5740022
Product Name 15 ft Hose with 2 Clamps
O.D. 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1262783 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose, Triple, 3/8
Specs
Product Form Assembly
Length 50' (1524mm)
View Details
EN 857 1SC-04 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SC0402 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.260 inch (6.6 mm)
O.D. 0.480 inch (12.2 mm)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details