Princess Auto Limited Datasheets for Chisels
Chisels are cutting tools designed with a sharp cutting edge at one end for cutting or shaping metal, wood or stone.
Chisels: Learn more
| Product Name | Notes |
|---|---|
| 1 in. x 12 in. Cold Chisel with Hand Guard | |
| 1 in. x 12 in. Cold Steel Chisel | |
| 1 in. x 8 in. Cold Chisel with Hand Guard | |
| 1/2 in. x 6 in. Cold Steel Chisel | |
| 3 in. x 8 in. Brick Chisel | |
| 3/4 in. x 12 in. Cold Chisel with Hand Guard | |
| 3/4 in. x 12 in. Cold Steel Chisel | |
| 3/4 in. x 7 in. Cold Steel Chisel | |
| 4 in. x 7-1/2 in. Brick Chisel |