8001837 -- 3/4" X 14 FT FUEL HOSE
Princess Auto Limited
3/4" x 14 ft Fuel Hose
8001837
Description
3/4" x 14 ft Fuel Hose
Description
3/4" x 14 ft Fuel Hose
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
8001837 |
|
Product Name
|
3/4" x 14 ft Fuel Hose |
|
I.D.
|
0.750 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sames North American Corporation
Product Form
Assembly
Working Pressure
145 to 203 psi (102 to 143 m H2O)
Temperature Range
-40 to 176 F (-40 to 80 C)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
View Details