Princess Auto Limited 1/2 in. NPT x 4 ft Hydraulic Hose Assembly 8401614

Description
1/2 in. NPT x 4 ft Hydraulic Hose Assembly
Description
1/2 in. NPT x 4 ft Hydraulic Hose Assembly

Suppliers

Company
Product
Description
Supplier Links
1/2 in. NPT x 4 ft Hydraulic Hose Assembly - 8401614 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/2 in. NPT x 4 ft Hydraulic Hose Assembly
8401614
1/2 in. NPT x 4 ft Hydraulic Hose Assembly 8401614
1/2 in. NPT x 4 ft Hydraulic Hose Assembly

1/2 in. NPT x 4 ft Hydraulic Hose Assembly

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 8401614
Product Name 1/2 in. NPT x 4 ft Hydraulic Hose Assembly
Working Pressure 3000 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Tubes - 4007702 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Weight 0.2 lbs/ft (0.3000 g/mm)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
EN 853 2SN-04 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SN0402 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.264 inch (6.7 mm)
O.D. 0.591 inch (15 mm)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details