Princess Auto Limited Datasheets for Cordage, Rope, and Webbing
Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
Cordage, Rope, and Webbing: Learn more
| Product Name | Notes |
|---|---|
| 1 in. x 15 ft Recovery Strap | |
| 1/2 in. x 20 ft Double Braided Dock Line | |
| 1/2 in. x 20 ft Twisted Dock Line | |
| 1/2 in. x 25 ft Double Braided Dock Line | |
| 1/2 in. x 25 ft Twisted Dock Line | |
| 1/4 in. x 100 ft Braided Anchor Line | |
| 1/4 in. x 14" Braided Fender Loops | |
| 1/4" x 100 ft Nylon Rope | |
| 1/4" x 100 ft Poly Rope | |
| 1/4" x 50 ft Camo Poly Rope | |
| 1/4" x 50 ft Poly Rope | |
| 1/8" x 50 ft Camo Poly Rope | |
| 2 in. x 15 ft Tow Strap | |
| 2 in. x 20 ft Recovery Strap | |
| 2 in. x 20 ft Tow Strap with Safety Snap Hooks | |
| 2 in. x 30 ft Recovery Strap | |
| 2 mm x 1,800 ft Split Film Twine | |
| 3 in. x 20 ft Recovery Strap | |
| 3 in. x 25 ft Recovery Strap with Chain Leads | |
| 3 in. x 30 ft Recovery Strap | |
| 3/4 in. x 14 ft Tow Rope | |
| 3/8 in. x 10 ft Double Braided Dock Line | |
| 3/8 in. x 10 ft Twisted Dock Line | |
| 3/8 in. x 100 ft Double Braided Anchor Line | |
| 3/8 in. x 15 ft Braided Dock Line | |
| 3/8 in. x 15 ft Double Braided Dock Line | |
| 3/8 in. x 15 ft Twisted Dock Line | |
| 3/8 in. x 50 ft Double Braided Anchor Line | |
| 3/8 in. x 50 ft Twisted Anchor Line | |
| 3/8 in. x 75 ft Braided Anchor Line | |
| 3/8" x 100 ft Nylon Rope | |
| 3/8" x 100 ft Poly Rope | |
| 3/8" x 15 ft Double Braided Dock Line | |
| 3/8" x 50 ft Nylon Rope | |
| 3/8" x 50 ft Poly Rope | |
| 4 in. x 30 ft Recovery Strap | |
| 6 in. x 30 ft Recovery Strap | |
| 7/8 in. x 14 ft Tow Rope |