Princess Auto Limited Datasheets for Air Cylinders
Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.
Air Cylinders: Learn more
| Product Name | Notes |
|---|---|
| 0.8" Bore x 1" Stroke Pneumatic Cylinder | |
| 0.8" Bore x 11.9" Stroke Pneumatic Cylinder | |
| 0.8" Bore x 2" Stroke Pneumatic Cylinder | |
| 0.8" Bore x 3.9" Stroke Pneumatic Cylinder | |
| 0.8" Bore x 5.9" Stroke Pneumatic Cylinder | |
| 0.8" Bore x 9.9" Stroke Pneumatic Cylinder | |
| Aluminum Single Acting Spring Return Cylinder | |
| Aluminum Tie Rod Cylinders 1.6" (40 Mm) Bore x 1" (25 Mm) Stroke | |
| Base Mount Pneumatic Tie Rod Cylinder 1.6" (40 mm) Bore x 11.8" (300 mm) Stroke | |
| Base Mount Pneumatic Tie Rod Cylinder 1.6" (40 mm) Bore x 19.7" (500 mm) Stroke | |
| Base Mount Pneumatic Tie Rod Cylinder 1.6" (40 mm) Bore x 2" (50 mm) Stroke | |
| Base Mount Pneumatic Tie Rod Cylinder 1.6" (40 mm) Bore x 5.9" (150 mm) Stroke | |
| Base Mount Tie Rod Cylinder 1.6" (40 Mm) Bore x 3.9" (100 Mm) Stroke | |
| Base Mount Tie Rod Cylinder 1.6" (40 Mm) Bore x 7.9" (200 Mm) Stroke | |
| Base Mount Tie Rod Cylinder 2.5" (63 Mm) Bore x 11.9" (300 Mm) Stroke | |
| Base Mount Tie Rod Cylinder 2.5" (63 Mm) Bore x 3.9" (100 Mm) Stroke | |
| Base Mount Tie Rod Cylinder 2.5" (63 Mm) Bore x 5.9" (150 Mm) Stroke | |
| Base Mount Tie Rod Cylinder 2.5" (63 Mm) Bore x 7.9" (200 Mm) Stroke | |
| Base Mount Tie Rod Cylinder 3.2" (80 mm) Bore x 11.8" (300 mm) Stroke | |
| Base Mount Tie Rod Cylinder 3.2" (80 mm) Bore x 15.7" (400 mm) Stroke | |
| Base Mount Tie Rod Cylinder 3.2" (80 mm) Bore x 19.7" (500 mm) Stroke | |
| Base Mount Tie Rod Cylinder 3.2" (80 mm) Bore x 3.9" (100 mm) Stroke | |
| Base Mount Tie Rod Cylinder 3.2" (80 mm) Bore x 5.9" (150 mm) Stroke | |
| Base Mount Tie Rod Cylinder 3.2" (80 mm) Bore x 7.9" (200 mm) Stroke |