Princess Auto Limited Datasheets for Shock Absorbers, Linear Dampers, and Dashpots
Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements.
Shock Absorbers, Linear Dampers, and Dashpots: Learn more
| Product Name | Notes |
|---|---|
| 12" Gas Shock | |
| 15" Gas Shock | |
| 17.2" Gas Shock | |
| 20" Gas Shock | |
| 23" Gas Shock | |
| 24.5" Gas Shocks | |
| 26.3" Gas Shock | |
| 30.9" Gas Shock | |
| 34.8" Gas Shock | |
| 36.3" Gas Shock | |
| 36.3" Gas Shocks | |
| 9.65" Gas Shock | |
| Gas Shock 12" | |
| Gas Shock 15" | |
| Gas Shock 19" | |
| Gas Shock 20" | |
| Gas Shock 23" | |
| Gas Shock 26.3" | |
| Gas Shock 26.9" | |
| Gas Shock 30.9" | |
| Gas Shock | |
| Gas Shocks | |
| SHOCK GAS 20 INCH | |
| SHOCK GAS 30.9 INCH |