8005543 -- 20 FT PROPANE HOSE
Princess Auto Limited
20 ft Propane Hose
8005543
Description
20 ft Propane Hose
Description
20 ft Propane Hose
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
8005543 |
|
Product Name
|
20 ft Propane Hose |
|
O.D.
|
0.250 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
1.496 inch (38 mm)
O.D.
1.748 inch (44.4 mm)
View Details
NewAge Performance Products | NAPP
Product Form
Hose
I.D.
0.500 inch (12.7 mm)
O.D.
0.750 inch (19.05 mm)
View Details
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details