Princess Auto Limited Datasheets for Metal Shapes and Stock
Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2 in. x 1/2 in. x 1/8 in. Channel Steel | |
| 1 in. Cold Finished (Rolled) Round Steel | |
| 1 in. x 1 in. x 3/16 in. Angle Steel | |
| 1 in. x 1/2 in. x 1/8 in. Channel Steel | |
| 1" x 1" x 1/8" Aluminum Angle | |
| 1" x 1/8" Aluminum Flat Bar | |
| 1-1/2 in. x 1-1/2 in. x 3/16 in. Angle Steel | |
| 1-1/2" x 1-1/2" x 1/8" Aluminum Angle | |
| 1-1/2" x 1/8" Aluminum Flat Bar | |
| 1/2" Cold Finished (Rolled) Round Steel | |
| 1/2" x 1/8" Aluminum Flat Bar | |
| 1/4" Cold Finished (Rolled) Round Steel | |
| 1/8" x 1" Cold Finished (Rolled) Flat | |
| 2 in. x 1 in. x 1/8 in. Channel Steel | |
| 2 in. x 2 in. x 3/16 in. Angle Steel | |
| 2" x 2" x 1/8" Aluminum Angle | |
| 3 in. x 1 in. Channel Steel | |
| 3/16" x 1-1/2" Cold Finished (Rolled) Flat | |
| 3/4 in. Cold Finished (Rolled) Round Steel | |
| 3/4 in. x 3/4 in. x 1/8 in. Angle Steel | |
| 3/4" x 1/8" Aluminum Flat Bar | |
| 3/4" x 3/4" x 1/16" Aluminum Angle | |
| 3/4" x 3/4" x 3/32" Aluminum Angle | |
| 3/4"H x 1"W x 3/32" Aluminum Channel | |
| 3/4"H x 1-1/2"W x 1/8" Aluminum Channel | |
| 3/4"H x 3/4"W x 1/16" Aluminum Channel | |
| 3/8" Cold Finished (Rolled) Round Steel | |
| 5/8 in. Cold Finished (Rolled) Round Steel | |
| Aluminum Round Rod | |
| Cold-Finished Rolled Sheets | |
| Satin-Coated Sheets |