Princess Auto Limited 25 ft x 1/4 in. Industrial Rubber Air Hose 8003885

Description
25 ft x 1/4 in. Industrial Rubber Air Hose
Description
25 ft x 1/4 in. Industrial Rubber Air Hose

Suppliers

Company
Product
Description
Supplier Links
25 ft x 1/4 in. Industrial Rubber Air Hose - 8003885 - Princess Auto Limited
Winnipeg, Manitoba, Canada
25 ft x 1/4 in. Industrial Rubber Air Hose
8003885
25 ft x 1/4 in. Industrial Rubber Air Hose 8003885
25 ft x 1/4 in. Industrial Rubber Air Hose

25 ft x 1/4 in. Industrial Rubber Air Hose

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 8003885
Product Name 25 ft x 1/4 in. Industrial Rubber Air Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.250 inch (6.35 mm)
Working Pressure 300 psi (211 m H2O)
Burst Pressure 1200 psi (845 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R12-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R121201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.756 inch (19.2 mm)
O.D. 1.187 inch (30.14 mm)
View Details
Hose Pipe & Flexible Tubes - 1258965 - RS Components, Ltd.
Specs
I.D. 0.984 inch (25 mm)
O.D. 1.244 inch (31.6 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details