8001836 -- 3/4" X 12 FT FUEL HOSE
Princess Auto Limited
3/4" x 12 ft Fuel Hose
8001836
Description
3/4" x 12 ft Fuel Hose
Description
3/4" x 12 ft Fuel Hose
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
8001836 |
|
Product Name
|
3/4" x 12 ft Fuel Hose |
|
I.D.
|
0.750 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
1.008 inch (25.6 mm)
O.D.
1.382 inch (35.1 mm)
View Details
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details