Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
INDUSTRIAL HOSE
PRINCESS AUTO LIMITED
8134603 -- 25 FT X 3/8" COILED POLYURETHANE AIR HOSE
Princess Auto Limited
25 ft x 3/8" Coiled Polyurethane Air Hose
8134603
Princess Auto Limited
Done
Description
25 ft x 3/8" Coiled Polyurethane Air Hose
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
25 ft x 3/8" Coiled Polyurethane Air Hose
8134603
25 ft x 3/8" Coiled Polyurethane Air Hose
8134603
25 ft x 3/8" Coiled Polyurethane Air Hose
25 ft x 3/8" Coiled Polyurethane Air Hose
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Industrial Hose
Product Number
8134603
Product Name
25 ft x 3/8" Coiled Polyurethane Air Hose
Temperature Range
-40 to 180 F (-40 to 82 C)
Unlock Full Specs
to access all available technical data
Similar Products
Clippard
Polyurethane Hose
URH1-0402
Specs
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Jergens, Inc.
High Pressure Flexible Hydraulic Hoses
61221
Specs
Product Form
Hose
Application
Hydraulics
View Details
NewAge Industries
Nylobrade® NSF Listed Braid Reinforced PVC Hose
1000076
Specs
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.315 inch (8 mm)
View Details
RS Components, Ltd.
1102229
Specs
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
Material
Elastomers; Synthetic Rubber
View Details