Princess Auto Limited 3 in. Suction Hose 5700356

Description
3 in. Suction Hose
Description
3 in. Suction Hose

Suppliers

Company
Product
Description
Supplier Links
3 in. Suction Hose - 5700356 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3 in. Suction Hose
5700356
3 in. Suction Hose 5700356
3 in. Suction Hose

3 in. Suction Hose

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 5700356
Product Name 3 in. Suction Hose
I.D. 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1101996 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Hose, Dual Inflation, 3/8
Specs
Product Form Assembly
Working Pressure 60 psi (42.23 m H2O)
Temperature Range 110 F (43.33 C)
View Details
SAE J517 100R17-06 Single Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R170601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.382 inch (9.7 mm)
O.D. 0.610 inch (15.5 mm)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details