Princess Auto Limited Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1" x 16 ft Black Anti-Slip Safety Grit Tape | |
| 1" x 60 ft Anti-Slip Safety Grit Tape | |
| 1" x 65 ft Thread Tape | |
| 1/2 in. x 2 ft Gas Approved Thread Tape | |
| 1/2" x 16 ft Thread Tape | |
| 1/2" x 40 ft Thread Tape | |
| 150' Roll Flagging Tape | |
| 2 in. x 35 yd Heavy Duty Duct Tape | |
| 3/4"x1000" 5Pk Invisible Tape | |
| 300 ft Fibreglass Mesh Tape | |
| 4" x 17-1/2" Safety Step® | |
| Aluminum Foil Tape | |
| Armour Tough Duct Tape | |
| Assorted 10PK Electrical Tape | |
| Black Electrical Tape | |
| Black Hockey Tape | |
| Black Tarp Tape | |
| Bloc-It™ Premium Painters Masking Tape | |
| Blue Tarp Tape | |
| Boundary Tape | |
| Brown Tarp Tape | |
| Carton Sealing Tape | |
| Clear Tarp Tape | |
| Double Sided Tape | |
| Duct Tape in Sheets | |
| Green Tarp Tape | |
| JobSite® Black Duct Tape | |
| JobSite® White Duct Tape | |
| Magic Wrap Tape | |
| Masking Tape | |
| Mossy Oak® Camo Duct Tape | |
| Packing Tape | |
| Red Contractor's Sheathing Tape | |
| RUST-OLEUM® Professional Grade Auto Mask Tape | |
| Silver Tarp Tape | |
| Spider Duct Tape | |
| Utility Grade Duct Tape | |
| White Hockey Tape | |
| White Tarp Tape |