Princess Auto Limited Datasheets for Squares
Squares are used to indicate, by visual comparison, whether two surfaces are perpendicular. Most products consist of a simple, fixed standard and a beam and blade with a mutual orientation of 90 degrees.
Squares: Learn more
| Product Name | Notes |
|---|---|
| 12 in. Heavy Duty Professional Combination Square | |
| 12 in. Polysquare™ Rafter Square | |
| 16 in. x 24 in. Tradesman Square | |
| 47-7/8 in. Drywall T-Square | |
| 6 in. Pocket Combination Square | |
| 7 in. Polysquare™ Rafter Square | |
| 8 in. x 12 in. Steel Carpenter Square | |
| EMPIRE Hi-Vis 7 in. Professional Rafter's Square |