50 ft x 1/2 in. Industrial Rubber Air Hose
| Princess Auto Limited | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 8039543 |
| Product Name | 50 ft x 1/2 in. Industrial Rubber Air Hose |
| I.D. | 0.500 inch (12.7 mm) |
| O.D. | 0.500 inch (12.7 mm) |
| Working Pressure | 300 psi (211 m H2O) |
| Burst Pressure | 1200 psi (845 m H2O) |