Princess Auto Limited Datasheets for Pulley Blocks
Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications.
Pulley Blocks: Learn more
| Product Name | Notes |
|---|---|
| 1-1/2" Pulley Block Sheave with Bushings | |
| 1-1/2" Pulley Block with Fixed Flange | |
| 1-1/2" Pulley Block with Fixed Gable | |
| 1-1/2" Pulley Block with Swivel Eye | |
| 2" Pulley Block Sheave with Bushings | |
| 2" Pulley Block with Fixed Flange | |
| 2" Pulley Block with Fixed Gable | |
| 2" Pulley Block with Swivel Eye | |
| 2-1/2" Pulley Block Sheave with Bushings | |
| 2-1/2" Pulley Block with Fixed Flange | |
| 2-1/2" Pulley Block with Fixed Gable | |
| 2-1/2" Pulley Block with Swivel Eye | |
| 3" Pulley Block Sheave with Bushings | |
| 3" Pulley Block with Fixed Gable | |
| 3" Pulley Block with Swivel Eye | |
| 3-1/2" Pulley Block Sheave with Bushings | |
| 3-1/2" Pulley Block with Fixed Gable | |
| 3-1/2" Pulley Block with Swivel Eye |