Princess Auto Limited Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1 in. Bronze Check Valve | |
| 1-1/4 in. Sump Pump Check Valve | |
| 1-1/4" Bronze Check Valve | |
| 1-Way Counterbalance Valve | |
| 1/2 in. Brass Ball Valve | |
| 1/2 in. Brass Gate Valve | |
| 1/2 in. NPT PVC Check Valve | |
| 1/2 in. NPT Valve | |
| 1/2 in. PVC Ball Valve | |
| 1/2" NPT 2-Way High Pressure Ball Valve | |
| 1/2" NPT Line Check Valve | |
| 1/4 in. Air Adjusting Valve with Gauge | |
| 1/4 in. Brass Ball Valve | |
| 10 GPM Adjustable Relief Valve | |
| 110V AC Tandem Centre D03 Directional Control Valve | |
| 12 GPM Divider/Combiner Flow Controls | |
| 12V DC 2-Position, 3-Way Selector Valve | |
| 12V DC 2-Position, 6-Way Selector Valve | |
| 12V DC 2-Way, 2-Position Normally Closed Directional Control Valve | |
| 12V DC 2-Way, 2-Position Normally Open Directional Control Valve | |
| 12V DC 3-Way, 2-Position Directional Control Valve | |
| 12V DC 4-Way, 2-Position Directional Control Valve | |
| 12V DC 4-Way, 3-Position Tandem Center Directional Control Valve | |
| 12V DC Pneumatic Solenoid Valve | |
| 12V DC Solenoid Activated Pneumatic Control Valve | |
| 12V DC Tandem Centre D05 Directional Control Valve | |
| 15 GPM 2-Position, 3-Way Selector Valve | |
| 15 GPM Adjustable Line Throttle Valve | |
| 17.0 CFM Pneumatic Speed Controller | |
| 19 GPM Adjustable Line Throttle Valve | |
| 2 Pc Air Valve | |
| 2-Way Pilot Operated Check Valve | |
| 20 GPM 2-Position, 6-Way Selector Valve | |
| 20 GPM Adjustable Relief Valve | |
| 24 GPM Divider/Combiner Flow Controls | |
| 25 GPM 2-Position, 3-Way Selector Valve | |
| 28.0 CFM Pneumatic Speed Controller | |
| 3-Way High Pressure Ball Valve | |
| 3.5 GPM Adjustable Line Throttle Valve | |
| 3/4" NPT 2-Way High Pressure Ball Valve | |
| 3/4" NPT Line Check Valve | |
| 3/8" NPT 2-Way High Pressure Ball Valve | |
| 3/8" NPT Line Check Valve | |
| 4 GPM Divider/Combiner Flow Controls | |
| 4 pc Single Outlet Valve Kit | |
| 4.5 GPM Adjustable Relief Valve | |
| 48 GPM Adjustable Line Throttle Valve | |
| 5-Way, 2-Position Lever Control Valve | |
| 7 pc Double Outlet Valve Kit | |
| 8 GPM Divider/Combiner Flow Controls | |
| 8.5 CFM Pneumatic Speed Controller | |
| 9.5 GPM 2-Position, 3-Way Selector Valve | |
| BF40 Double Spool Directional Control Valve | |
| BM 40 Single Spool Directional Control Valve with Float | |
| BM 70 Single Spool Directional Control Valve with Float | |
| BM20 2-Spool Directional Control Valve | |
| BM20 3-Spool Directional Control Valve | |
| BM20 Single Spool Directional Control Valve | |
| BM30 Single Spool Directional Control Valve | |
| BM40 2-Spool (Float-Push/Standard ) Directional Control Valve | |
| BM40 2-Spool Directional Control Valve | |
| BM40 2-Spool Joystick Directional Control Valve | |
| BM40 3-Spool Directional Control Valve | |
| BM40 4-Spool Directional Control Valve | |
| BM40 Series 5-Spool Directional Control Valve | |
| BM40 Single Spool Directional Control Valve | |
| BM70 2-Spool Directional Control Valve | |
| BM70 3-Spool Directional Control Valve | |
| BM70 5-Spool Directional Control Valve | |
| BM70 6-Spool Directional Control Valve | |
| BM70 Double Acting Spool | |
| BM70 Single Spool Directional Control Valve | |
| Brass Shut-Off Valve | |
| D03 Modular Relief Valve | |
| D05 Modular Relief Valve | |
| Foot Pedal Control Valve | |
| Fuel Shut Off Valve | |
| Fuel Valve Shut Off | |
| High Pressure Needle Valve | |
| Lever Style Pneumatic Control Valve | |
| Log Splitter Kick-Off Valve | |
| Pneumatic Push Button Valve | |
| Pneumatic Roller Lever Control Valve | |
| Pop Safety Valve | |
| Poppet Style Cross Over Relief Valve | |
| Relief Valve | |
| Replacement Dual Valve | |
| Rotary Actuated Directional Control Valve | |
| Rotary Pneumatic Control Valve | |
| Single Spool Monoblock Directional Control Valve |