Princess Auto Limited Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| #10 ORB Steel Hose Barb | |
| #8 ORB Steel Hose Barb | |
| 1 in. 90° Elbow | |
| 1 in. 90° Street Elbow | |
| 1 in. Close | |
| 1 in. Coupling | |
| 1 in. M x 3/4 in. F Poly Hex Reducer Bushing | |
| 1 in. Plug | |
| 1 in. Poly Male Hex Plug | |
| 1 in. Short Nipple | |
| 1 in. Straight Tee | |
| 1 in. x 1 in. Poly Coupling | |
| 1 in. x 3 in. Long Nipple | |
| 1 in. x 3/4 in. Coupler Reducer | |
| 1 in. x 3/4 in. Hex Reducer Bushing | |
| 1-1/2 in. 90° Elbow | |
| 1-1/2 in. Close | |
| 1-1/2 in. Coupling | |
| 1-1/2 in. M x 1 in. F Poly Hex Reducer Bushing | |
| 1-1/2 in. M x 1-1/4 in. F Poly Hex Reducer Bushing | |
| 1-1/2 in. Male Adapter | |
| 1-1/2 in. Poly Elbow | |
| 1-1/2 in. Short Nipple | |
| 1-1/2 in. Straight Plastic Insert Fitting | |
| 1-1/2 in. x 1 in. Hex Reducer Bushing | |
| 1-1/2 in. x 1-1/2 in. Poly Coupling | |
| 1-1/2 in. x 3 in. Long Nipple | |
| 1-1/4 in. 90° Street Elbow | |
| 1-1/4 in. Close | |
| 1-1/4 in. Coupling | |
| 1-1/4 in. M x 1 in. F Poly Hex Reducer Bushing | |
| 1-1/4 in. Male Adapter | |
| 1-1/4 in. Plug | |
| 1-1/4 in. Poly Elbow | |
| 1-1/4 in. Short Nipple | |
| 1-1/4 in. Straight Plastic Insert Fitting | |
| 1-1/4 in. Straight Tee | |
| 1-1/4 in. x 1 in. Coupler Reducer | |
| 1-1/4 in. x 1 in. Hex Reducer Bushing | |
| 1-1/4 in. x 1/2 in. Coupling Reducer | |
| 1-1/4 in. x 3 in. Long Nipple | |
| 1/2 I.D. x 3/8 in. NPTM Hose Barb | |
| 1/2 in. 45° Elbow | |
| 1/2 in. 45° Street Elbow | |
| 1/2 in. 90° Elbow | |
| 1/2 in. 90° Street Elbow | |
| 1/2 in. Close | |
| 1/2 in. Coupling | |
| 1/2 in. Cross | |
| 1/2 in. M x 1/2 in. F Poly 90° Elbow | |
| 1/2 in. M x 1/4 in. F Poly Hex Reducer Bushing | |
| 1/2 in. M x 3/8 in. F Poly Hex Reducer Bushing | |
| 1/2 in. Plug | |
| 1/2 in. Poly Male Hex Plug | |
| 1/2 in. Short Nipple | |
| 1/2 in. Straight Tee | |
| 1/2 in. x 1/2 in. Poly Barbed Elbow | |
| 1/2 in. x 1/2 in. Poly Connector | |
| 1/2 in. x 1/2 in. Poly Coupling | |
| 1/2 in. x 1/2 in. Poly Elbow | |
| 1/2 in. x 1/2 in. Poly Hose Mender | |
| 1/2 in. x 1/2 in. x 1/2 in. Poly FNPT Tee | |
| 1/2 in. x 1/2 in. x 1/2 in. Poly Hose Barb Tee | |
| 1/2 in. x 1/2 in. x 3/8 in. Poly Hose BarbTee | |
| 1/2 in. x 1/4 in. Hex Reducer Bushing | |
| 1/2 in. x 3 in. Long Nipple | |
| 1/2 in. x 3/8 in. 90° Reducing Elbow | |
| 1/2 in. x 3/8 in. Coupler Reducer | |
| 1/2 in. x 3/8 in. Hex Reducer Bushing | |
| 1/2 in. x 3/8 in. Poly Barbed Elbow | |
| 1/2 in. x 3/8 in. Poly Coupling | |
| 1/2 in. x 3/8 in. Poly Elbow | |
| 1/2 x 1/2 in. I.D. Hose Mender | |
| 1/4 I.D. x 1/4 in. NPTF Hose Barb | |
| 1/4 I.D. x 1/4 in. NPTM Hose Barb | |
| 1/4 in. Close | |
| 1/4 in. Coupling | |
| 1/4 in. Cross | |
| 1/4 in. Hex Cap | |
| 1/4 in. Plug | |
| 1/4 in. Poly Male Hex Plug | |
| 1/4 in. Short Nipple | |
| 1/4 in. Straight Tee | |
| 1/4 in. x 1/4 in. Poly Barbed Elbow | |
| 1/4 in. x 1/4 in. Poly Hose Mender | |
| 1/4 in. x 1/4 in. x 1/4 in. Poly Hose Barb Tee | |
| 1/4 in. x 1/8 in. Hex Reducer Bushing | |
| 1/4 in. x 3 in. Long Nipple | |
| 1/4 in. x 45° Elbow | |
| 1/4 in. x 6 in. Long Nipple | |
| 1/4 in. x 90° Elbow | |
| 1/4 in. x 90° Street Elbow | |
| 1/4 x 1/4 in. I.D. Hose Mender | |
| 1/4" Hose 5-Way Pneumatic Fitting | |
| 1/4" Hose Bulkhead Pneumatic Fitting | |
| 1/4" Hose Coupler Pneumatic Fitting | |
| 1/4" Hose Cross Pneumatic Fitting | |
| 1/4" Hose Elbow Pneumatic Fitting | |
| 1/4" Hose Tee Pneumatic Fitting | |
| 1/4" Hose Y Pneumaic Fitting | |
| 1/4" NPT x 1/4" Hose Pneumatic Fitting | |
| 1/4" NPT x 1/4" Hose Pneumatic Flow Control | |
| 1/4" NPT x 1/4" Hose Pneumatic Speed Control Fitting | |
| 1/4" NPT x 1/4" Hose Tee Pneumatic Fitting | |
| 1/4" NPT x 1/4" Hose Y Pneumatic Fitting | |
| 1/4" NPT x 1/4" Pneumatic Hose | |
| 2 in. 90° Elbow | |
| 2 in. Close | |
| 2 in. Coupling | |
| 2 in. M x 1-1/2 in. F Poly Hex Reducer Bushing | |
| 2 in. Male Adapter | |
| 2 in. Poly Elbow | |
| 2 in. Short Nipple | |
| 2 in. Straight Plastic Insert Fitting | |
| 2 in. x 1-1/2 in. Hex Reducer Bushing | |
| 2 in. x 1-1/4 in. Hex Reducer Bushing | |
| 2 in. x 3 in. Long Nipple | |
| 3/4 in. 45° Elbow | |
| 3/4 in. 45° Street Elbow | |
| 3/4 in. 90° Street Elbow | |
| 3/4 in. Close | |
| 3/4 in. Coupling | |
| 3/4 in. Cross | |
| 3/4 in. M x 1/2 in. F Poly Hex Reducer Bushing | |
| 3/4 in. M x 3/4 in. F Poly 90° Elbow | |
| 3/4 in. M x 3/8 in. F Poly Hex Reducer Bushing | |
| 3/4 in. Plug | |
| 3/4 in. Short Nipple | |
| 3/4 in. Straight Tee | |
| 3/4 in. x 1/2 in. 90° Reducing Elbow | |
| 3/4 in. x 1/2 in. Coupler Reducer | |
| 3/4 in. x 1/2 in. Hex Reducer Bushing | |
| 3/4 in. x 1/2 in. Poly Connector | |
| 3/4 in. x 1/2 in. Poly Coupling | |
| 3/4 in. x 1/2 in. Poly Elbow | |
| 3/4 in. x 3 in. Long Nipple | |
| 3/4 in. x 3/4 in. Poly Barbed Elbow | |
| 3/4 in. x 3/4 in. Poly Coupling | |
| 3/4 in. x 3/4 in. Poly Elbow | |
| 3/4 in. x 3/4 in. Poly Hose Mender | |
| 3/4 in. x 3/4 in. x 3/4 in. Poly Hose Barb Tee | |
| 3/4 in. x 3/8 in. Hex Reducer Bushing | |
| 3/4" NPT Steel Hose Barb | |
| 3/8 I.D. x 1/4 in. NPTF Hose Barb | |
| 3/8 I.D. x 1/4 in. NPTM Hose Barb | |
| 3/8 I.D. x 3/8 in. NPTM Hose Barb | |
| 3/8 in. 45° Elbow | |
| 3/8 in. 45° Street Elbow | |
| 3/8 in. 90° Elbow | |
| 3/8 in. 90° Street Elbow | |
| 3/8 in. Close | |
| 3/8 in. Coupling | |
| 3/8 in. Cross | |
| 3/8 in. M x 1/4 in. F Poly Hex Reducer Bushing | |
| 3/8 in. Plug | |
| 3/8 in. Poly Male Hex Plug | |
| 3/8 in. Short Nipple | |
| 3/8 in. Straight Tee | |
| 3/8 in. x 1/2 in. Poly Elbow | |
| 3/8 in. x 1/4 in. 90° Reducing Elbow | |
| 3/8 in. x 1/4 in. Coupler Reducer | |
| 3/8 in. x 1/4 in. Hex Reducer Bushing | |
| 3/8 in. x 1/4 in. Poly Coupling | |
| 3/8 in. x 3 in. Long Nipple | |
| 3/8 in. x 3/8 in. Poly Barbed Elbow | |
| 3/8 in. x 3/8 in. Poly Coupling | |
| 3/8 in. x 3/8 in. Poly Hose Mender | |
| 3/8 in. x 3/8 in. x 3/8 in. Poly Hose Barb Tee | |
| 3/8 x 3/8 in. I.D. Hose Mender | |
| 5/8 in. x 5/8 in. Poly Barbed Elbow | |
| 5/8 in. x 5/8 in. Poly Hose Mender | |
| 5/8 in. x 5/8 in. x 5/8 in. Poly Hose Barb Tee | |
| 90 Male Hose Coupler | |
| Female Hose Coupler | |
| Male Hose Coupler | |
| RapidAir Straight Fitting | |
| RapidAir Tee Fitting | |
| RapidAir Union Elbow |