Princess Auto Limited Datasheets for Hose Clamps and Band Clamps
Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Hose Clamps and Band Clamps: Learn more
| Product Name | Notes |
|---|---|
| 1 in. Stainless Steel Hose Clamp | |
| 1-1/2 in. Stainless Steel Hose Clamp | |
| 1.14" to 1.22" T-Bolt Hose Clamp | |
| 1.31" to 1.56" T-Bolt Hose Clamp | |
| 1.56" to 1.81" T-Bolt Hose Clamp | |
| 1.81" to 2.06" T-Bolt Hose Clamp | |
| 1/2 in. Stainless Steel Hose Clamp | |
| 10 pk 1 in. Stainless Steel Hose Clamps | |
| 10 pk 1/2 in. Stainless Steel Hose Clamps | |
| 10 pk 3/8 in. Stainless Steel Hose Clamps | |
| 10 pk 5/8 in. Stainless Steel Hose Clamps | |
| 2 in. Stainless Steel Hose Clamp | |
| 2-1/4 in. Stainless Steel Hose Clamp | |
| 2.06" to 2.31" T-Bolt Hose Clamp | |
| 2.31" to 2.63" T-Bolt Hose Clamp | |
| 2.56" to 2.87" T-Bolt Hose Clamp | |
| 2.69" to 3.00" T-Bolt Hose Clamp | |
| 2.91" to 3.13" T-Bolt Hose Clamp | |
| 24 pk Assorted Hose Clamps | |
| 2Pk Hose Clamps | |
| 3 in. Stainless Steel Hose Clamp | |
| 3-1/2 in. Stainless Steel Hose Clamp | |
| 3-1/4 in. Stainless Steel Hose Clamp | |
| 3.06" to 3.38" T-Bolt Hose Clamp | |
| 3.31" to 3.62" T-Bolt Hose Clamp | |
| 3.63" to 3.94" T-Bolt Hose Clamp | |
| 3/8 in. Stainless Steel Hose Clamp | |
| 4-1/2 in. Stainless Steel Hose Clamp | |
| 5 pc 1/2 in. Double Ear Hose Clamps | |
| 5 pc 5/8 in. Double Ear Hose Clamps | |
| 5 pc 9/16 in. Double Ear Hose Clamps | |
| 5-1/2 in. Stainless Steel Hose Clamp | |
| 5/8 in. Stainless Steel Hose Clamp | |
| 6-1/2 in. Stainless Steel Hose Clamp | |
| Hose Clamp |