8066631 -- 1 IN. X 20 FT FUEL HOSE
Princess Auto Limited
1 in. x 20 ft Fuel Hose
8066631
Description
1 in. x 20 ft Fuel Hose
Description
1 in. x 20 ft Fuel Hose
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
8066631 |
|
Product Name
|
1 in. x 20 ft Fuel Hose |
|
I.D.
|
1.000 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
2.031 inch (51.6 mm)
O.D.
2.354 inch (59.8 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.382 inch (9.7 mm)
O.D.
0.610 inch (15.5 mm)
View Details
Sames North American Corporation
Product Form
Assembly
Working Pressure
102 to 145 psi (71.45 to 102 m H2O)
Temperature Range
140 F (60 C)
View Details