Princess Auto Limited 75 in. x 3/8 in. Industrial PVC Whip Hose 0430335

Description
75 in. x 3/8 in. Industrial PVC Whip Hose
Description
75 in. x 3/8 in. Industrial PVC Whip Hose

Suppliers

Company
Product
Description
Supplier Links
75 in. x 3/8 in. Industrial PVC Whip Hose - 0430335 - Princess Auto Limited
Winnipeg, Manitoba, Canada
75 in. x 3/8 in. Industrial PVC Whip Hose
0430335
75 in. x 3/8 in. Industrial PVC Whip Hose 0430335
75 in. x 3/8 in. Industrial PVC Whip Hose

75 in. x 3/8 in. Industrial PVC Whip Hose

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 0430335
Product Name 75 in. x 3/8 in. Industrial PVC Whip Hose
I.D. 0.375 inch (9.52 mm)
Working Pressure 300 psi (211 m H2O)
Burst Pressure 1200 psi (845 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R13-24 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R132401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.244 inch (57 mm)
View Details
Air Hoses - 1816080 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.315 - 5611100572315 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details