Princess Auto Limited Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| 1' RG6 Push On Coaxial Cable | |
| 12 ft Ultra Thin Coaxial Cable | |
| 25 ft White RG6 Coax Cable | |
| 25' Coaxial Cable | |
| 4 ft Digital Coax Audio Cable | |
| 50 ft Coaxial Cable | |
| 6 ft Coax Cable | |
| 6.5 ft Coaxial Cable | |
| Coax Cable 25' RG6 | |
| Coaxial Cable 3' RG6 | |
| Coaxial Cable 50' RG6 White | |
| Coaxial Cable | |
| RG6 Dual Coax Cable |