Princess Auto Limited 1/4 in. NPT x 4 ft Hydraulic Hose Assembly 8401515

Description
1/4 in. NPT x 4 ft Hydraulic Hose Assembly
Description
1/4 in. NPT x 4 ft Hydraulic Hose Assembly

Suppliers

Company
Product
Description
Supplier Links
1/4 in. NPT x 4 ft Hydraulic Hose Assembly - 8401515 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1/4 in. NPT x 4 ft Hydraulic Hose Assembly
8401515
1/4 in. NPT x 4 ft Hydraulic Hose Assembly 8401515
1/4 in. NPT x 4 ft Hydraulic Hose Assembly

1/4 in. NPT x 4 ft Hydraulic Hose Assembly

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 8401515
Product Name 1/4 in. NPT x 4 ft Hydraulic Hose Assembly
Working Pressure 3000 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1258569 - RS Components, Ltd.
Specs
I.D. 0.984 inch (25 mm)
O.D. 1.299 inch (33 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
SAE J517 100R16-16 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R161602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.008 inch (25.6 mm)
O.D. 1.382 inch (35.1 mm)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details