Princess Auto Limited 50 ft x 1/4 in. Coiled Polyurethane Air Hose 8134553

Description
50 ft x 1/4 in. Coiled Polyurethane Air Hose
Description
50 ft x 1/4 in. Coiled Polyurethane Air Hose

Suppliers

Company
Product
Description
Supplier Links
50 ft x 1/4 in. Coiled Polyurethane Air Hose - 8134553 - Princess Auto Limited
Winnipeg, Manitoba, Canada
50 ft x 1/4 in. Coiled Polyurethane Air Hose
8134553
50 ft x 1/4 in. Coiled Polyurethane Air Hose 8134553
50 ft x 1/4 in. Coiled Polyurethane Air Hose

50 ft x 1/4 in. Coiled Polyurethane Air Hose

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 8134553
Product Name 50 ft x 1/4 in. Coiled Polyurethane Air Hose
I.D. 0.250 inch (6.35 mm)
Working Pressure 160 psi (113 m H2O)
Temperature Range -40 to 180 F (-40 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hose Pipe & Flexible Tubes - 1467728 - RS Components, Ltd.
Specs
I.D. 0.984 inch (25 mm)
O.D. 1.378 inch (35 mm)
Temperature Range 284 F (140 C)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hose, Triple, Hi-Flow, 3/4
Specs
Product Form Assembly
Length 25' (7620mm)
View Details