Princess Auto Limited 50 ft x 1/2 in. NPT Industrial PVC Air Hose 0430213

Description
50 ft x 1/2 in. NPT Industrial PVC Air Hose
Description
50 ft x 1/2 in. NPT Industrial PVC Air Hose

Suppliers

Company
Product
Description
Supplier Links
50 ft x 1/2 in. NPT Industrial PVC Air Hose - 0430213 - Princess Auto Limited
Winnipeg, Manitoba, Canada
50 ft x 1/2 in. NPT Industrial PVC Air Hose
0430213
50 ft x 1/2 in. NPT Industrial PVC Air Hose 0430213
50 ft x 1/2 in. NPT Industrial PVC Air Hose

50 ft x 1/2 in. NPT Industrial PVC Air Hose

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Industrial Hose
Product Number 0430213
Product Name 50 ft x 1/2 in. NPT Industrial PVC Air Hose
I.D. 0.500 inch (12.7 mm)
Working Pressure 300 psi (211 m H2O)
Burst Pressure 1200 psi (845 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1263111 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Vardex® Steel Wire Reinforced PVC Hose - 1400070 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.453 inch (11.51 mm)
View Details
Low Pressure Air Hoses - 61108 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details