Princess Auto Limited Datasheets for Hand Drills
Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance.
Hand Drills: Learn more
| Product Name | Notes |
|---|---|
| 1/2 in. Hammer Drill | |
| 1/2 in. Reversible Composite Air Drill | |
| 1/2 in. Variable Speed Drill | |
| 12V Cordless Drill and Flashlight | |
| 14.4V Cordless Drill and Flashlight | |
| 14.4V Ni-Cad Drill | |
| 18V Cordless Drill | |
| 18V Li-ion Cordless Drill Driver | |
| 3/8 in. Drill | |
| 3/8 in. Reversible Air Drill | |
| 3/8 in. Variable Speed Angle Drill | |
| 5/8 in. Hammer Drill | |
| 7/8 in. SDS Plus Rotary Hammer Drill |