8005534 -- 10 FT PROPANE HOSE
Princess Auto Limited
10 ft Propane Hose
8005534
Description
10 ft Propane Hose
Description
10 ft Propane Hose
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
8005534 |
|
Product Name
|
10 ft Propane Hose |
|
O.D.
|
0.250 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.508 inch (12.9 mm)
O.D.
0.920 inch (23.36 mm)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Sames North American Corporation
Product Form
Assembly
Working Pressure
102 to 145 psi (71.45 to 102 m H2O)
Temperature Range
140 F (60 C)
View Details