Princess Auto Limited Datasheets for Metal Tubes
Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications and high-pressure fluid flow.
Metal Tubes: Learn more
| Product Name | Notes |
|---|---|
| 1 in. x 1 in. x 0.100 in. Square Hollow Tubing | |
| 1" x 1" x 0.100" Square Hollow Tubing | |
| 1" x 1" x 3/32" Aluminum Square Tubing | |
| 1" x 3/32" Aluminum Round Tubing | |
| 1-1/2 in. x 1-1/2 in. x 0.100 in. Square Hollow Tubing | |
| 1-1/2 in. x 1-1/2 in. x 0.125 in. Square Hollow Tubing | |
| 1-1/2" x 1-1/2" x 3/32" Aluminum Square Tubing | |
| 1-1/4 in. x 1-1/4 in. x 0.125 in. Square Hollow Tubing | |
| 1-1/4" x 1-1/4" x 0.100" Square Hollow Tubing | |
| 1-1/4" x 3/32" Aluminum Round Tubing | |
| 1/2 in. O.D. Flexible Copper Tubing | |
| 1/4 in. O.D. Flexible Copper Tubing | |
| 2 in. x 1 in. x 0.100 in. Steel Rectangular Hollow Tube | |
| 2 in. x 2 in. x 0.125 in. Square Hollow Tubing | |
| 2 in. x 2 in. x 0.188 in. Square Hollow Tubing | |
| 2-1/2 in. x 2-1/2 in. x 0.215 in. Square Hollow Tubing | |
| 3/4" x 1/16" Aluminum Round Tubing | |
| 3/4" x 3/4" x 1/16" Aluminum Square Tubing | |
| 3/8 in. O.D. Flexible Copper Tubing | |
| 9 ft Stainless Steel Tube |