Princess Auto Limited Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| 1 in. Bronze Check Valve | |
| 1-1/4 in. Sump Pump Check Valve | |
| 1-1/4" Bronze Check Valve | |
| 1/2 in. NPT PVC Check Valve | |
| 1/2" NPT Line Check Valve | |
| 2-Way Pilot Operated Check Valve | |
| 3/4" NPT Line Check Valve | |
| 3/8" NPT Line Check Valve |