Nidec Copal (USA) Corporation BLDC Frameless Motors D100

Description
Nidec D100 Frameless Motor, 48VDC,
Description
Nidec D100 Frameless Motor, 48VDC,

Suppliers

Company
Product
Description
Supplier Links
BLDC Frameless Motors - D100 - Galco Industrial Electronics
Madison Heights, MI, United States
BLDC Frameless Motors
D100
BLDC Frameless Motors D100
Nidec D100 Frameless Motor, 48VDC,

Nidec D100 Frameless Motor, 48VDC,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category DC Motors
Product Number D100
Product Name BLDC Frameless Motors
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A12C-24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details
Brushed Motors - MMP S27-411G-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 10 amps
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details