Bodine Electric Company 24A-3F Series DC Right Angle Gearmotor 4093

Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote
Description
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24A-3F Series DC Right Angle Gearmotor - 4093 - Bodine Electric Company
Peosta, IA, United States
24A-3F Series DC Right Angle Gearmotor
4093
24A-3F Series DC Right Angle Gearmotor 4093
24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life.
  • 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions.
  • Industrial lip type seals on motor and output shafts.
  • Bronze sleeve bearing on output shaft for quietness.
  • Permanently lubricated gearing utilizing semi-fluid grease lubrication for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
Supplier's Site
BDNE DC Gearmotors - 4093 - Galco Industrial Electronics
Madison Heights, MI, United States
BDNE DC Gearmotors
4093
BDNE DC Gearmotors 4093
N4093, Right Angle DC Gearmotor,

N4093, Right Angle DC Gearmotor,

Supplier's Site

Technical Specifications

  Bodine Electric Company Galco Industrial Electronics
Product Category Gearmotors DC Motors
Product Number 4093 4093
Product Name 24A-3F Series DC Right Angle Gearmotor BDNE DC Gearmotors
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
Continuous Current 2.6 amps
Continuous Torque 5.2 In-lbs (6 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

34B-5N Series BLDC Right Angle Gearmotor - 3392 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B-FX Series Parallel Shaft BLDC Gearmotor - 3379 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3388 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
42A-FX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1509 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details