Bison Gear and Engineering BISN DC Gearmotors 021-756-8410

Description
Gearmotor, 1/8HP, 180RPM, 90V
Description
Gearmotor, 1/8HP, 180RPM, 90V

Suppliers

Company
Product
Description
Supplier Links
BISN DC Gearmotors - 021-756-8410 - Galco Industrial Electronics
Madison Heights, MI, United States
BISN DC Gearmotors
021-756-8410
BISN DC Gearmotors 021-756-8410
Gearmotor, 1/8HP, 180RPM, 90V

Gearmotor, 1/8HP, 180RPM, 90V

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category DC Motors
Product Number 021-756-8410
Product Name BISN DC Gearmotors
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-30-007A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details
Brushless Motors - MMP BL44-297I-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details