Nidec Copal (USA) Corporation BLDC Frameless Motors D52

Description
Nidec D52 Frameless Motor, 48VDC,
Description
Nidec D52 Frameless Motor, 48VDC,

Suppliers

Company
Product
Description
Supplier Links
BLDC Frameless Motors - D52 - Galco Industrial Electronics
Madison Heights, MI, United States
BLDC Frameless Motors
D52
BLDC Frameless Motors D52
Nidec D52 Frameless Motor, 48VDC,

Nidec D52 Frameless Motor, 48VDC,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category DC Motors
Product Number D52
Product Name BLDC Frameless Motors
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2657 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.58 in-oz/amp (74.7 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1446 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 190.0 In-lbs (219 kg-cm)
Gearbox Ratio 66 : 1
View Details
2 suppliers
DC Coreless Motor/Driving Series - L1013N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 5.0 VDC
Output Power 0.0024 HP
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details