Bison Gear and Engineering BISN DC Gearmotors 011-190-0072

Description
Gearmotor, 1/20HP, 25RPM, 90V
Description
Gearmotor, 1/20HP, 25RPM, 90V

Suppliers

Company
Product
Description
Supplier Links
BISN DC Gearmotors - 011-190-0072 - Galco Industrial Electronics
Madison Heights, MI, United States
BISN DC Gearmotors
011-190-0072
BISN DC Gearmotors 011-190-0072
Gearmotor, 1/20HP, 25RPM, 90V

Gearmotor, 1/20HP, 25RPM, 90V

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category DC Motors
Product Number 011-190-0072
Product Name BISN DC Gearmotors
Unlock Full Specs
to access all available technical data

Similar Products

PM90 Range - PM90 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 4.25 to 18.41 in-oz/amp (30 to 130 mN-m/amp)
View Details
Brushless DC Motor - 80BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 48V; 72V; 90V; 160V
DC Voltage Range 48.0 to 310.0 VDC
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Micro Motor - YHD-F260 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 1.01 amps
View Details