Bison Gear and Engineering BISN DC Gearmotors 011-348-4040

Description
Gearmotor, 1/4HP, 42RPM, 90V
Description
Gearmotor, 1/4HP, 42RPM, 90V

Suppliers

Company
Product
Description
Supplier Links
BISN DC Gearmotors - 011-348-4040 - Galco Industrial Electronics
Madison Heights, MI, United States
BISN DC Gearmotors
011-348-4040
BISN DC Gearmotors 011-348-4040
Gearmotor, 1/4HP, 42RPM, 90V

Gearmotor, 1/4HP, 42RPM, 90V

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category DC Motors
Product Number 011-348-4040
Product Name BISN DC Gearmotors
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIN34-32-CDYA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 8.4 In-lbs (9.69 kg-cm)
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
Brushed Motors - MMP D22-490H-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
FRAMELESS MOTOR - 60FSF17-D05020-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
Output Power 0.2680 HP
View Details