Bison Gear and Engineering BISN DC Gearmotors 021-756-8460

Description
Gearmotor, 1/8HP, 30RPM, 90V
Description
Gearmotor, 1/8HP, 30RPM, 90V

Suppliers

Company
Product
Description
Supplier Links
BISN DC Gearmotors - 021-756-8460 - Galco Industrial Electronics
Madison Heights, MI, United States
BISN DC Gearmotors
021-756-8460
BISN DC Gearmotors 021-756-8460
Gearmotor, 1/8HP, 30RPM, 90V

Gearmotor, 1/8HP, 30RPM, 90V

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category DC Motors
Product Number 021-756-8460
Product Name BISN DC Gearmotors
Unlock Full Specs
to access all available technical data

Similar Products

DC Fan Motor - YHD-R53 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless Dc Geared Motor - 86BSA071D025C-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details
DC Micro Motor - BD80ZY110 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Coreless motors - A12B-27 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
View Details