Nidec Copal (USA) Corporation BLDC Frameless Motors D35

Description
Nidec D35 Frameless Motor, 48VDC,
Description
Nidec D35 Frameless Motor, 48VDC,

Suppliers

Company
Product
Description
Supplier Links
BLDC Frameless Motors - D35 - Galco Industrial Electronics
Madison Heights, MI, United States
BLDC Frameless Motors
D35
BLDC Frameless Motors D35
Nidec D35 Frameless Motor, 48VDC,

Nidec D35 Frameless Motor, 48VDC,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category DC Motors
Product Number D35
Product Name BLDC Frameless Motors
Unlock Full Specs
to access all available technical data

Similar Products

DC Brush Motor - YHD-5912 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 230.0 VDC
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
Coreless motors - A12C-40 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details