Bison Gear and Engineering BISN DC Gearmotors 011-336-1208

Description
Gearmotor, 1/20HP, 8.7RPM, 90V
Description
Gearmotor, 1/20HP, 8.7RPM, 90V

Suppliers

Company
Product
Description
Supplier Links
BISN DC Gearmotors - 011-336-1208 - Galco Industrial Electronics
Madison Heights, MI, United States
BISN DC Gearmotors
011-336-1208
BISN DC Gearmotors 011-336-1208
Gearmotor, 1/20HP, 8.7RPM, 90V

Gearmotor, 1/20HP, 8.7RPM, 90V

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category DC Motors
Product Number 011-336-1208
Product Name BISN DC Gearmotors
Unlock Full Specs
to access all available technical data

Similar Products

DC Gear Motor - Hansen Series 148-5 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V
View Details
Roller BLDC Motor - 50BLS Series ( BLS50B50060-A) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.0670 HP
View Details
Brushless DC-Flat Motors Series 2214 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
View Details
187 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D30HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Double-ended
Length 2.99 inch (76 mm)
View Details