Nidec Copal (USA) Corporation BLDC Frameless Motors D77

Description
Nidec D77 Frameless Motor, 48VDC,
Description
Nidec D77 Frameless Motor, 48VDC,

Suppliers

Company
Product
Description
Supplier Links
BLDC Frameless Motors - D77 - Galco Industrial Electronics
Madison Heights, MI, United States
BLDC Frameless Motors
D77
BLDC Frameless Motors D77
Nidec D77 Frameless Motor, 48VDC,

Nidec D77 Frameless Motor, 48VDC,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category DC Motors
Product Number D77
Product Name BLDC Frameless Motors
Unlock Full Specs
to access all available technical data

Similar Products

22B-D Series Parallel Shaft BLDC Gearmotor - 3328 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.0625 HP
View Details
DC-Micromotors Series 0615 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 1.5 VDC
Torque Constant 0.0977 in-oz/amp (0.6900 mN-m/amp)
Rotor Inertia 1.42E-7 oz-in-sec² (1.00E-6 kg-cm²)
View Details
With High Speed Micro Motor - YHD-N30 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.2300 amps
View Details
DC Coreless Motor/Driving Series - L1718N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details