The SMAZ5924B-M3/61 is a Zener diode designed for voltage regulation and protection applications. It features a nominal Zener voltage of 9.1 V and a maximum reverse leakage current of 10 µA at 7 V. The diode has a maximum power dissipation of 500 mW at an ambient temperature of 25 °C and can handle up to 1500 mW at a lead temperature of 75 °C. It operates within a temperature range of -65 °C to +150 °C, making it suitable for various environmental conditions. The device is packaged in a DO-214AC (SMA) surface mount configuration, which is compatible with automated placement processes. The Zener impedance is rated at a maximum of 5 Ohms, ensuring low regulation factors. This product is RoHS-compliant and meets MSL level 1 standards, indicating it is suitable for lead-free soldering processes.
Win Source Part Number: 1279384-SMAZ5924B-M3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tube
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 7 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAZ5924
DIODE ZENER 9.1V 500MW DO214AC Product overview: SMAZ5924B-M3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5924B-M3/61 can be used for catalog matching and distributor lookup.
Zener Diode 9.1V 500mW ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 9.1V 500MW DO214AC
Zener Diodes 1.5W,9.1V 5%,SMA ZENER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279384-SMAZ5924B-M3/61 | 287-SMAZ5924B-M3/61 | SMAZ5924B-M3/61-ND | SMAZ5924B-M3/61 | SMAZ5924B-M3/61 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 9.1V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-214AC, SMA | Tube | DO-214AC (SMA); SMA | ||
| VZ | 9.1 volts | 9.1 volts | |||
| ZZT | 5 ohms | 5 ohms | 5 ohms | ||
| IR | 0.0100 mA | 10 mA |