DIODE ZENER 51V 500MW DO214AC Product overview: SMAZ5942B-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5942B-E3/5A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1279433-SMAZ5942B-E3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 38.8 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 70 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAZ5942
Zener Diode 51V 500mW ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 51V 500MW DO214AC
Zener Diodes 51 Volt 1.5 Watt 5%
Zener Diode,Single, Two Terminal,51V V(Z),5%,DO-214AC / SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMAZ5942B-E3/5A | 1279433-SMAZ5942B-E3/5A | SMAZ5942B-E3/5A-ND | SMAZ5942B-E3/5A | SMAZ5942B-E3/5A | 09N4099 |
| Product Name | 51V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode,single, Two Terminal,51V V(Z),5%,do-214Ac / Sma Vishay |
| Package | Tape and Reel | DO-214AC, SMA | DO-214AC (SMA); SMA | SMA | ||
| RoHS Compliant | RoHS | |||||
| VZ | 51 volts | 51 volts | 51 volts | |||
| ZZT | 70 ohms | 70 ohms | 70 ohms |