Zener Diode 36V 500mW ±5% Surface Mount DO-214AC (SMA)
Zener Diode,Single, Two Terminal,36V V(Z),5%,DO-214AC / SMA
DIODE ZENER 36V 500MW DO214AC
Zener Diodes 36 Volt 1.5 Watt 5%
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAZ5938B-E3/5A-ND | 09N4091 | SMAZ5938B-E3/5A | SMAZ5938B-E3/5A |
| Product Name | Single Zener Diodes | Zener Diode,single, Two Terminal,36V V(Z),5%,do-214Ac / Sma Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | |||
| Package | DO-214AC (SMA); SMA | SMA |