Vishay Intertechnology, Inc. Single Zener Diodes SMAZ5926B-E3/5A

Description
Zener Diode 11V 500mW ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 11V 500mW ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMAZ5926B-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5926B-E3/5A-ND
Single Zener Diodes SMAZ5926B-E3/5A-ND
Zener Diode 11V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 11V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279541-SMAZ5926B-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279541-SMAZ5926B-E3/5A
Discrete Semiconductor Products - Diodes - Zener - Single 1279541-SMAZ5926B-E3/5A
Win Source Part Number: 1279541-SMAZ5926B-E3 /5A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 8.4 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 5.5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAZ5926

Win Source Part Number: 1279541-SMAZ5926B-E3/5A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 8.4 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 5.5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAZ5926

Buy Now Datasheet
Singapore, Singapore
11V 500MW Zener Diode
287-SMAZ5926B-E3/5A
11V 500MW Zener Diode 287-SMAZ5926B-E3/5A
DIODE ZENER 11V 500MW DO214AC Product overview: SMAZ5926B-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5926B-E3/5A can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 500MW DO214AC Product overview: SMAZ5926B-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5926B-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5926B-E3/5A
Zener Diodes SMAZ5926B-E3/5A
Zener Diodes 11 Volt 1.5 Watt 5%

Zener Diodes 11 Volt 1.5 Watt 5%

Buy Now Datasheet
Zener Diode,single, Two Terminal,11V V(Z),5%,do-214Ac / Sma Vishay - 09N4067 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode,single, Two Terminal,11V V(Z),5%,do-214Ac / Sma Vishay
09N4067
Zener Diode,single, Two Terminal,11V V(Z),5%,do-214Ac / Sma Vishay 09N4067
Zener Diode,Single, Two Terminal,11V V(Z),5%,DO-214AC / SMA

Zener Diode,Single, Two Terminal,11V V(Z),5%,DO-214AC / SMA

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMAZ5926B-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5926B-E3/5A
Discrete Semiconductor Products - Diodes - Zener SMAZ5926B-E3/5A
DIODE ZENER 11V 500MW DO214AC

DIODE ZENER 11V 500MW DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMAZ5926B-E3/5A-ND 1279541-SMAZ5926B-E3/5A 287-SMAZ5926B-E3/5A SMAZ5926B-E3/5A 09N4067 SMAZ5926B-E3/5A
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 11V 500MW Zener Diode Zener Diodes Zener Diode,single, Two Terminal,11V V(Z),5%,do-214Ac / Sma Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package DO-214AC, SMA Tape and Reel SMA DO-214AC (SMA); SMA
VZ 11 volts 11 volts 11 volts
ZZT 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data