Vishay Intertechnology, Inc. Single Zener Diodes SMAZ5919B-E3/5A

Description
DIODE ZENER 5.6V 500MW DO214AC
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 500MW DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-SMAZ5919B-E3/5ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMAZ5919B-E3/5ADKR-ND
Single Zener Diodes 112-SMAZ5919B-E3/5ADKR-ND
DIODE ZENER 5.6V 500MW DO214AC

DIODE ZENER 5.6V 500MW DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SMAZ5919B-E3/5ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMAZ5919B-E3/5ACT-ND
Single Zener Diodes 112-SMAZ5919B-E3/5ACT-ND
DIODE ZENER 5.6V 500MW DO214AC

DIODE ZENER 5.6V 500MW DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SMAZ5919B-E3/5ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMAZ5919B-E3/5ATR-ND
Single Zener Diodes 112-SMAZ5919B-E3/5ATR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 5.6V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279561-SMAZ5919B-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279561-SMAZ5919B-E3/5A
Discrete Semiconductor Products - Diodes - Zener - Single 1279561-SMAZ5919B-E3/5A
Win Source Part Number: 1279561-SMAZ5919B-E3 /5A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 200 µA @ 3 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SMAZ5919B-E3/5AC T,SMAZ5919B-E3/5A,11 2-SMAZ5919B-E3/5ADKR ,112-SMAZ5919B-E3/5A TR Base Product Number: SMAZ5919

Win Source Part Number: 1279561-SMAZ5919B-E3/5A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 200 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMAZ5919B-E3/5ACT,SMAZ5919B-E3/5A,112-SMAZ5919B-E3/5ADKR,112-SMAZ5919B-E3/5ATR
Base Product Number: SMAZ5919

Buy Now Datasheet
1.5W,5.6V 5%,sma Zener Vishay - 24R7300 - Newark, An Avnet Company
Chicago, IL, United States
1.5W,5.6V 5%,sma Zener Vishay
24R7300
1.5W,5.6V 5%,sma Zener Vishay 24R7300
1.5W,5.6V 5%,SMA ZENER

1.5W,5.6V 5%,SMA ZENER

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMAZ5919B-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5919B-E3/5A
Discrete Semiconductor Products - Diodes - Zener SMAZ5919B-E3/5A
DIODE ZENER 5.6V 500MW DO214AC

DIODE ZENER 5.6V 500MW DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5919B-E3/5A
Zener Diodes SMAZ5919B-E3/5A
Zener Diodes 5.6 Volt 1.5 Watt 5%

Zener Diodes 5.6 Volt 1.5 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-SMAZ5919B-E3/5ADKR-ND 1279561-SMAZ5919B-E3/5A 24R7300 SMAZ5919B-E3/5A SMAZ5919B-E3/5A
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 1.5W,5.6V 5%,sma Zener Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AC, SMA DO-214AC (SMA); SMA SMA
VZ 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data