Win Source Part Number: 1279451-SMAZ5939B-M3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 45 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAZ5939
Zener Diode 39V 500mW ±2% Surface Mount DO-214AC (SMA)
Diode Zener Single 39V 5% 500mW 2-Pin SMA T/R Product overview: SMAZ5939B-M3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5939B-M3/61 can be used for catalog matching and distributor lookup.
DIODE ZENER 39V 500MW DO214AC
Zener Diodes 1.5W,39V 5%,SMA ZENER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279451-SMAZ5939B-M3/61 | SMAZ5939B-M3/61-ND | 287-SMAZ5939B-M3/61 | 53T2269 | SMAZ5939B-M3/61 | SMAZ5939B-M3/61 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 39V 500mW Zener Diode | 1.5W,39V 5%,sma Zener Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-214AC, SMA | Tape and Reel | DO-214AC (SMA); SMA | |||
| VZ | 39 volts | 39 volts | 39 volts | |||
| ZZT | 45 ohms | 45 ohms | 45 ohms | |||
| IR | 1.00E-3 mA | 1 mA |