Vishay Intertechnology, Inc. 12V 6.5Ohm 1500mW Zener Diode SMAZ5927B-M3/61

Description
Zener Diode Single 12V 5% 6.5Ohm 1500mW 2-Pin SMA T/R Product overview: SMAZ5927B-M3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 6.5Ohm, 1500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 6.5Ohm, 1500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5927B-M3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 12V 5% 6.5Ohm 1500mW 2-Pin SMA T/R Product overview: SMAZ5927B-M3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 6.5Ohm, 1500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 6.5Ohm, 1500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5927B-M3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 6.5Ohm 1500mW Zener Diode
287-SMAZ5927B-M3/61
12V 6.5Ohm 1500mW Zener Diode 287-SMAZ5927B-M3/61
Zener Diode Single 12V 5% 6.5Ohm 1500mW 2-Pin SMA T/R Product overview: SMAZ5927B-M3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 6.5Ohm, 1500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 6.5Ohm, 1500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5927B-M3/61 can be used for catalog matching and distributor lookup.

Zener Diode Single 12V 5% 6.5Ohm 1500mW 2-Pin SMA T/R Product overview: SMAZ5927B-M3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 6.5Ohm, 1500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 6.5Ohm, 1500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5927B-M3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-SMAZ5927B-M3/61CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMAZ5927B-M3/61CT-ND
Single Zener Diodes 112-SMAZ5927B-M3/61CT-ND
DIODE ZENER 12V 500MW DO214AC

DIODE ZENER 12V 500MW DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SMAZ5927B-M3/61TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMAZ5927B-M3/61TR-ND
Single Zener Diodes 112-SMAZ5927B-M3/61TR-ND
Zener Diode 12V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 12V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279389-SMAZ5927B-M3/61 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279389-SMAZ5927B-M3/61
Discrete Semiconductor Products - Diodes - Zener - Single 1279389-SMAZ5927B-M3/61
Win Source Part Number: 1279389-SMAZ5927B-M3 /61 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tube Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 6.5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAZ5927

Win Source Part Number: 1279389-SMAZ5927B-M3/61
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tube
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 6.5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAZ5927

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5927B-M3/61
Zener Diodes SMAZ5927B-M3/61
Zener Diodes 1.5W,12V 5%,SMA ZENER

Zener Diodes 1.5W,12V 5%,SMA ZENER

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SMAZ5927B-M3/61 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5927B-M3/61
Discrete Semiconductor Products - Diodes - Zener SMAZ5927B-M3/61
DIODE ZENER 12V 500MW DO214AC

DIODE ZENER 12V 500MW DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMAZ5927B-M3/61 112-SMAZ5927B-M3/61CT-ND 1279389-SMAZ5927B-M3/61 SMAZ5927B-M3/61 SMAZ5927B-M3/61
Product Name 12V 6.5Ohm 1500mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AC, SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 12 volts 12 volts 12 volts
ZZT 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data