DIODE ZENER 6.2V 500MW DO214AC
DIODE ZENER 6.2V 500MW DO214AC
Zener Diode 6.2V 500mW ±5% Surface Mount DO-214AC (SMA)
Win Source Part Number: 1279559-SMAZ5920B-E3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 200 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 2 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SMAZ5920B-E3/5AD
Base Product Number: SMAZ5920
DIODE ZENER 6.2V 500MW DO214AC
Zener Diodes 6.2 Volt 1.5 Watt 5%
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-SMAZ5920B-E3/5ACT-ND | 1279559-SMAZ5920B-E3/5A | SMAZ5920B-E3/5A | SMAZ5920B-E3/5A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | DO-214AC, SMA | DO-214AC (SMA); SMA | DO-214AC-2 | |
| VZ | 6.2 volts | 6.2 volts |