Zener Diode 20V 500mW ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 20V 500MW DO214AC
Zener Diodes 1.5W,20V 5%,SMA ZENER
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAZ5932B-M3/61-ND | SMAZ5932B-M3/61 | SMAZ5932B-M3/61 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-214AC (SMA); SMA |